Toshiba Electronics (UK) Ltd 60V 400MA SOT23 MOSFET Transistor T2N7002BK,LM

Description
MOSFET N-CH 60V 400MA SOT23-3 Product overview: T2N7002BK,LM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-T2N7002BK,LM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 400MA SOT23-3 Product overview: T2N7002BK,LM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-T2N7002BK,LM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 400MA SOT23 MOSFET Transistor
278-T2N7002BK,LM
60V 400MA SOT23 MOSFET Transistor 278-T2N7002BK,LM
MOSFET N-CH 60V 400MA SOT23-3 Product overview: T2N7002BK,LM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-T2N7002BK,LM can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 400MA SOT23-3 Product overview: T2N7002BK,LM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-T2N7002BK,LM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - T2N7002BK,LM - 1104817-T2N7002BK,LM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - T2N7002BK,LM
1104817-T2N7002BK,LM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - T2N7002BK,LM 1104817-T2N7002BK,LM
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1104817-T2N7002BK,LM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 320mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 400mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 40pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1104817-T2N7002BK,LM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 400mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 40pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - T2N7002BKLMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
T2N7002BKLMTR-ND
Single FETs, MOSFETs T2N7002BKLMTR-ND
N-Channel 60V 400mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 400mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - T2N7002BKLMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
T2N7002BKLMCT-ND
Single FETs, MOSFETs T2N7002BKLMCT-ND
N-Channel 60V 400mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 400mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - T2N7002BKLMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
T2N7002BKLMDKR-ND
Single FETs, MOSFETs T2N7002BKLMDKR-ND
N-Channel 60V 400mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 400mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
T2N7002BK,LM
Triode/MOS Tube/Transistor >> MOSFETs T2N7002BK,LM
60V 400mA 320mW 1.5Ω@10V,100mA 2.1V@250uA N Channel SOT-23 MOSFETs ROHS

60V 400mA 320mW 1.5Ω@10V,100mA 2.1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - T2N7002BK,LM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
T2N7002BK,LM
Single FETs, MOSFETs T2N7002BK,LM
MOSFET N-CH 60V 400MA SOT23-3

MOSFET N-CH 60V 400MA SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - T2N7002BK,LM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
T2N7002BK,LM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs T2N7002BK,LM
MOSFET N-CH 60V 400MA SOT23-3

MOSFET N-CH 60V 400MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-T2N7002BK,LM 1104817-T2N7002BK,LM T2N7002BKLMTR-ND T2N7002BK,LM T2N7002BK,LM T2N7002BK,LM
Product Name 60V 400MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - T2N7002BK,LM Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 1.00E-3 kS
PD 1 milliwatts 320 milliwatts 320 milliwatts 320 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
55V 2.8A MOSFET Transistor - 278-AUIRFL024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers