Toshiba Electronics (UK) Ltd Single FETs, MOSFETs T2N7002AK,LM

Description
N-Channel 60V 200mA (Ta) 320mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 200mA (Ta) 320mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - T2N7002AKLMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
T2N7002AKLMDKR-ND
Single FETs, MOSFETs T2N7002AKLMDKR-ND
N-Channel 60V 200mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 200mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - T2N7002AKLMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
T2N7002AKLMTR-ND
Single FETs, MOSFETs T2N7002AKLMTR-ND
N-Channel 60V 200mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 200mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - T2N7002AKLMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
T2N7002AKLMCT-ND
Single FETs, MOSFETs T2N7002AKLMCT-ND
N-Channel 60V 200mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 200mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 200MA SOT23 MOSFET Transistor
278-T2N7002AK,LM
60V 200MA SOT23 MOSFET Transistor 278-T2N7002AK,LM
MOSFET N-CH 60V 200MA SOT23 Product overview: T2N7002AK,LM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-T2N7002AK,LM can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 200MA SOT23 Product overview: T2N7002AK,LM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-T2N7002AK,LM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - T2N7002AK,LM - 124715-T2N7002AK,LM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - T2N7002AK,LM
124715-T2N7002AK,LM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - T2N7002AK,LM 124715-T2N7002AK,LM
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 124715-T2N7002AK,LM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 320mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.35nC @ 4.5V Max Input Capacitance: 17pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 Ohm @ 100mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 124715-T2N7002AK,LM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.35nC @ 4.5V
Max Input Capacitance: 17pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 Ohm @ 100mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - T2N7002AK,LM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
T2N7002AK,LM
Single FETs, MOSFETs T2N7002AK,LM
MOSFET N-CH 60V 200MA SOT23

MOSFET N-CH 60V 200MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - T2N7002AK,LM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
T2N7002AK,LM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs T2N7002AK,LM
MOSFET N-CH 60V 200MA SOT23

MOSFET N-CH 60V 200MA SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
T2N7002AK,LM
Triode/MOS Tube/Transistor >> MOSFETs T2N7002AK,LM
60V 200mA 3.9Ω@100mA,10V 320mW 2.1V@250uA null SOT-23 MOSFETs ROHS

60V 200mA 3.9Ω@100mA,10V 320mW 2.1V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number T2N7002AKLMDKR-ND 278-T2N7002AK,LM 124715-T2N7002AK,LM T2N7002AK,LM T2N7002AK,LM T2N7002AK,LM
Product Name Single FETs, MOSFETs 60V 200MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - T2N7002AK,LM Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
MOSFET Operating Mode Enhancement
Transconductance 4.50E-4 kS
PD 1 milliwatts 320 milliwatts 320 milliwatts 320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers