Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SSM6P69NU,LF

Description
Win Source Part Number: 1278542-SSM6P69NU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Rds On (Max) @ Id, Vgs: 45mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 1.2V @ 1mA Power - Max: 1W (Ta) Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-µDFN (2x2) Gate Charge (Qg) (Max) @ Vgs: 6.74nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 480pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6P69NULFCT,SSM6P6 9NULFTR,SSM6P69NU,LF (T,SSM6P69NULFDKR,SS M6P69NU,LF(B Base Product Number: SSM6P69 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1278542-SSM6P69NU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Rds On (Max) @ Id, Vgs: 45mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 1.2V @ 1mA Power - Max: 1W (Ta) Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-µDFN (2x2) Gate Charge (Qg) (Max) @ Vgs: 6.74nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 480pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6P69NULFCT,SSM6P6 9NULFTR,SSM6P69NU,LF (T,SSM6P69NULFDKR,SS M6P69NU,LF(B Base Product Number: SSM6P69 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278542-SSM6P69NU,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278542-SSM6P69NU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278542-SSM6P69NU,LF
Win Source Part Number: 1278542-SSM6P69NU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Rds On (Max) @ Id, Vgs: 45mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 1.2V @ 1mA Power - Max: 1W (Ta) Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-µDFN (2x2) Gate Charge (Qg) (Max) @ Vgs: 6.74nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 480pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6P69NULFCT,SSM6P6 9NULFTR,SSM6P69NU,LF (T,SSM6P69NULFDKR,SS M6P69NU,LF(B Base Product Number: SSM6P69 RoHS Status: RoHS non-compliant

Win Source Part Number: 1278542-SSM6P69NU,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 45mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 1.2V @ 1mA
Power - Max: 1W (Ta)
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-µDFN (2x2)
Gate Charge (Qg) (Max) @ Vgs: 6.74nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 480pF @ 10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM6P69NULFCT,SSM6P69NULFTR,SSM6P69NU,LF(T,SSM6P69NULFDKR,SSM6P69NU,LF(B
Base Product Number: SSM6P69
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FET, MOSFET Arrays - SSM6P69NULFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P69NULFCT-ND
FET, MOSFET Arrays SSM6P69NULFCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A (Ta) 1W (Ta) Surface Mount 6-µDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 4A (Ta) 1W (Ta) Surface Mount 6-µDFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - SSM6P69NULFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P69NULFTR-ND
FET, MOSFET Arrays SSM6P69NULFTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A (Ta) 1W (Ta) Surface Mount 6-µDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 4A (Ta) 1W (Ta) Surface Mount 6-µDFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - SSM6P69NULFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P69NULFDKR-ND
FET, MOSFET Arrays SSM6P69NULFDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A (Ta) 1W (Ta) Surface Mount 6-µDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 4A (Ta) 1W (Ta) Surface Mount 6-µDFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM6P69NU,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM6P69NU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM6P69NU,LF
MOSFET 2P-CH 20V 4A 6DFN

MOSFET 2P-CH 20V 4A 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278542-SSM6P69NU,LF SSM6P69NULFCT-ND SSM6P69NU,LF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details