Mosfet Array 2 P-Channel (Dual) 20V 4A 1W Surface Mount 6-UDFN (2x2)
Mosfet Array 2 P-Channel (Dual) 20V 4A 1W Surface Mount 6-UDFN (2x2)
Mosfet Array 2 P-Channel (Dual) 20V 4A 1W Surface Mount 6-UDFN (2x2)
MOSFET 2P-CH 20V 4A 6UDFN Product overview: SSM6P49NU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6P49NU,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098717-SSM6P49NU,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-UDFN (2x2)
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1.2V @ 1mA
Max Gate Charge: 6.74nC @ 4.5V
Max Input Capacitance: 480pF @ 10V
Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 20V 4A 2-1Y1A
MOSFET 2P-CH 20V 4A 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SSM6P49NULFTR-ND | 289-SSM6P49NU,LF | 098717-SSM6P49NU,LF | SSM6P49NU,LF | SSM6P49NU,LF |
| Product Name | FET, MOSFET Arrays | 20V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6P49NU,LF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-WDFN Exposed Pad | Tape & Reel (TR) | SOT3; 6-UDFN (2x2) | 6-WDFN Exposed Pad | |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1 milliwatts | 1000 milliwatts |