Toshiba America Electronic Components, Inc. 20V 4A MOSFET Transistor SSM6P47NU,LF(T

Description
MOSFET 2P-CH 20V 4A 2-2Y1A Product overview: SSM6P47NU,LF(T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6P47NU,LF(T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 4A 2-2Y1A Product overview: SSM6P47NU,LF(T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6P47NU,LF(T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4A MOSFET Transistor
285-SSM6P47NU,LF(T
20V 4A MOSFET Transistor 285-SSM6P47NU,LF(T
MOSFET 2P-CH 20V 4A 2-2Y1A Product overview: SSM6P47NU,LF(T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6P47NU,LF(T can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4A 2-2Y1A Product overview: SSM6P47NU,LF(T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6P47NU,LF(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6P47NU,LF(T - 1102330-SSM6P47NU,LF(T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6P47NU,LF(T
1102330-SSM6P47NU,LF(T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6P47NU,LF(T 1102330-SSM6P47NU,LF(T
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1102330-SSM6P47NU,LF (T Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-UDFN (2x2) Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 4.6nC @ 4.5V Max Input Capacitance: 290pF @ 10V Maximum Rds On at Id,Vgs: 95 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1102330-SSM6P47NU,LF(T
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-UDFN (2x2)
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 4.6nC @ 4.5V
Max Input Capacitance: 290pF @ 10V
Maximum Rds On at Id,Vgs: 95 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SSM6P47NU,LF(T 1102330-SSM6P47NU,LF(T
Product Name 20V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6P47NU,LF(T
PD 1000 milliwatts 1000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Reel - TR SOT3; 6-UDFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers
MOSFETs - 1826914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details