Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SSM6P36TU,LF

Description
Win Source Part Number: 1278540-SSM6P36TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 1.5V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 330mA (Ta) Rds On (Max) @ Id, Vgs: 1.31Ohm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 1mA Power - Max: 500mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: UF6 Gate Charge (Qg) (Max) @ Vgs: 1.2nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 43pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6P36TULFTR,SSM6P3 6TULFCT,SSM6P36TULFD KR,SSM6P36TU,LF(T,SS M6P36TU,LF(B Base Product Number: SSM6P36
Request a Quote Datasheet
Description
Win Source Part Number: 1278540-SSM6P36TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 1.5V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 330mA (Ta) Rds On (Max) @ Id, Vgs: 1.31Ohm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 1mA Power - Max: 500mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: UF6 Gate Charge (Qg) (Max) @ Vgs: 1.2nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 43pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6P36TULFTR,SSM6P3 6TULFCT,SSM6P36TULFD KR,SSM6P36TU,LF(T,SS M6P36TU,LF(B Base Product Number: SSM6P36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278540-SSM6P36TU,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278540-SSM6P36TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278540-SSM6P36TU,LF
Win Source Part Number: 1278540-SSM6P36TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 1.5V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 330mA (Ta) Rds On (Max) @ Id, Vgs: 1.31Ohm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 1mA Power - Max: 500mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: UF6 Gate Charge (Qg) (Max) @ Vgs: 1.2nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 43pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6P36TULFTR,SSM6P3 6TULFCT,SSM6P36TULFD KR,SSM6P36TU,LF(T,SS M6P36TU,LF(B Base Product Number: SSM6P36

Win Source Part Number: 1278540-SSM6P36TU,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate, 1.5V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 330mA (Ta)
Rds On (Max) @ Id, Vgs: 1.31Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power - Max: 500mW (Ta)
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: UF6
Gate Charge (Qg) (Max) @ Vgs: 1.2nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds: 43pF @ 10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM6P36TULFTR,SSM6P36TULFCT,SSM6P36TULFDKR,SSM6P36TU,LF(T,SSM6P36TU,LF(B
Base Product Number: SSM6P36

Buy Now Datasheet
FET, MOSFET Arrays - SSM6P36TULFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P36TULFTR-ND
FET, MOSFET Arrays SSM6P36TULFTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 330mA (Ta) 500mW (Ta) Surface Mount UF6

Mosfet Array 2 P-Channel (Dual) 20V 330mA (Ta) 500mW (Ta) Surface Mount UF6

Buy Now Datasheet
FET, MOSFET Arrays - SSM6P36TULFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P36TULFDKR-ND
FET, MOSFET Arrays SSM6P36TULFDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 330mA (Ta) 500mW (Ta) Surface Mount UF6

Mosfet Array 2 P-Channel (Dual) 20V 330mA (Ta) 500mW (Ta) Surface Mount UF6

Buy Now Datasheet
FET, MOSFET Arrays - SSM6P36TULFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P36TULFCT-ND
FET, MOSFET Arrays SSM6P36TULFCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 330mA (Ta) 500mW (Ta) Surface Mount UF6

Mosfet Array 2 P-Channel (Dual) 20V 330mA (Ta) 500mW (Ta) Surface Mount UF6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM6P36TU,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM6P36TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM6P36TU,LF
MOSFET 2P-CH 20V 0.33A UF6

MOSFET 2P-CH 20V 0.33A UF6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278540-SSM6P36TU,LF SSM6P36TULFTR-ND SSM6P36TU,LF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details