Toshiba Electronics (UK) Ltd FET, MOSFET Arrays SSM6P15FU,LF

Description
Mosfet Array 2 P-Channel (Dual) 30V 100mA 200mW (Ta) Surface Mount US6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 100mA 200mW (Ta) Surface Mount US6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SSM6P15FULFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P15FULFDKR-ND
FET, MOSFET Arrays SSM6P15FULFDKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 100mA 200mW (Ta) Surface Mount US6

Mosfet Array 2 P-Channel (Dual) 30V 100mA 200mW (Ta) Surface Mount US6

Buy Now Datasheet
FET, MOSFET Arrays - SSM6P15FULFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P15FULFTR-ND
FET, MOSFET Arrays SSM6P15FULFTR-ND
Mosfet Array 2 P-Channel (Dual) 30V 100mA 200mW (Ta) Surface Mount US6

Mosfet Array 2 P-Channel (Dual) 30V 100mA 200mW (Ta) Surface Mount US6

Buy Now Datasheet
FET, MOSFET Arrays - SSM6P15FULFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6P15FULFCT-ND
FET, MOSFET Arrays SSM6P15FULFCT-ND
Mosfet Array 2 P-Channel (Dual) 30V 100mA 200mW (Ta) Surface Mount US6

Mosfet Array 2 P-Channel (Dual) 30V 100mA 200mW (Ta) Surface Mount US6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1000650-SSM6P15FU,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1000650-SSM6P15FU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1000650-SSM6P15FU,LF
Win Source Part Number: 1000650-SSM6P15FU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 100mA Rds On (Max) @ Id, Vgs: 12Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.7V @ 100µA Power - Max: 200mW (Ta) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: US6 Input Capacitance (Ciss) (Max) @ Vds: 9.1pF @ 3V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6P15FU,LF(T,SSM6P 15FULFCT,SSM6P15FULF TR,SSM6P15FU,LF(B,SS M6P15FULFDKR Base Product Number: SSM6P15

Win Source Part Number: 1000650-SSM6P15FU,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 100mA
Rds On (Max) @ Id, Vgs: 12Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.7V @ 100µA
Power - Max: 200mW (Ta)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: US6
Input Capacitance (Ciss) (Max) @ Vds: 9.1pF @ 3V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM6P15FU,LF(T,SSM6P15FULFCT,SSM6P15FULFTR,SSM6P15FU,LF(B,SSM6P15FULFDKR
Base Product Number: SSM6P15

Buy Now Datasheet
Singapore, Singapore
30V 0.1A MOSFET Transistor
289-SSM6P15FU,LF
30V 0.1A MOSFET Transistor 289-SSM6P15FU,LF
MOSFET 2P-CH 30V 0.1A US6 Product overview: SSM6P15FU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6P15FU,LF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 0.1A US6 Product overview: SSM6P15FU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6P15FU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM6P15FU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM6P15FU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM6P15FU,LF
MOSFET 2P-CH 30V 0.1A US6

MOSFET 2P-CH 30V 0.1A US6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SSM6P15FULFDKR-ND 1000650-SSM6P15FU,LF 289-SSM6P15FU,LF SSM6P15FU,LF
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 30V 0.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 Tape & Reel (TR)
Polarity P-Channel P-Channel
TJ 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data