Mosfet Array 2 N-Channel (Dual) Common Drain 12V 8A Surface Mount 6-TCSPA (2.14x1.67)
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 8A Surface Mount 6-TCSPA (2.14x1.67)
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 8A Surface Mount 6-TCSPA (2.14x1.67)
MOSFET 2N-CH 12V 8A 6TCSPA
SMALL SIGNAL MOSFET RDSON: 4.4MO
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 264-SSM6N951LEFFTR-ND | SSM6N951L,EFF | SSM6N951L,EFF |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 6-SMD, No Lead | 6-SMD, No Lead | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel; 2 N-Channel (Dual) Common Drain |