Toshiba Electronics (UK) Ltd 20V 0.8A MOSFET Transistor SSM6N62TU,LF

Description
MOSFET 2N-CH 20V 0.8A UF6 Product overview: SSM6N62TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N62TU,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 0.8A UF6 Product overview: SSM6N62TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N62TU,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.8A MOSFET Transistor
289-SSM6N62TU,LF
20V 0.8A MOSFET Transistor 289-SSM6N62TU,LF
MOSFET 2N-CH 20V 0.8A UF6 Product overview: SSM6N62TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N62TU,LF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.8A UF6 Product overview: SSM6N62TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N62TU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SSM6N62TULFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6N62TULFTR-ND
FET, MOSFET Arrays SSM6N62TULFTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Ta) 500mW (Ta) Surface Mount UF6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Ta) 500mW (Ta) Surface Mount UF6

Buy Now Datasheet
FET, MOSFET Arrays - SSM6N62TULFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6N62TULFCT-ND
FET, MOSFET Arrays SSM6N62TULFCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Ta) 500mW (Ta) Surface Mount UF6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Ta) 500mW (Ta) Surface Mount UF6

Buy Now Datasheet
FET, MOSFET Arrays - SSM6N62TULFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSM6N62TULFDKR-ND
FET, MOSFET Arrays SSM6N62TULFDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Ta) 500mW (Ta) Surface Mount UF6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Ta) 500mW (Ta) Surface Mount UF6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1096306-SSM6N62TU,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1096306-SSM6N62TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1096306-SSM6N62TU,LF
Win Source Part Number: 1096306-SSM6N62TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 1.2V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 800mA (Ta) Rds On (Max) @ Id, Vgs: 85mOhm @ 800mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 1mA Power - Max: 500mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: UF6 Gate Charge (Qg) (Max) @ Vgs: 2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 177pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6N62TULFCT,SSM6N6 2TULFTR,SSM6N62TULFD KR,SSM6N62TU,LF(B Base Product Number: SSM6N62

Win Source Part Number: 1096306-SSM6N62TU,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 1.2V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 800mA (Ta)
Rds On (Max) @ Id, Vgs: 85mOhm @ 800mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power - Max: 500mW (Ta)
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: UF6
Gate Charge (Qg) (Max) @ Vgs: 2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 177pF @ 10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM6N62TULFCT,SSM6N62TULFTR,SSM6N62TULFDKR,SSM6N62TU,LF(B
Base Product Number: SSM6N62

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM6N62TU,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM6N62TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM6N62TU,LF
MOSFET 2N-CH 20V 0.8A UF6

MOSFET 2N-CH 20V 0.8A UF6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SSM6N62TU,LF SSM6N62TULFTR-ND 1096306-SSM6N62TU,LF SSM6N62TU,LF
Product Name 20V 0.8A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data