Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098715-SSM6N58NU,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 1.8V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-UDFN (2x2)
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 1.8nC @ 4.5V
Max Input Capacitance: 129pF @ 15V
Maximum Rds On at Id,Vgs: 84 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 4A 6UDFN Product overview: SSM6N58NU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N58NU,LF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-UDFN (2x2)
Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-UDFN (2x2)
Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-UDFN (2x2)
MOSFET 2N-CH 30V 4A 6UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 098715-SSM6N58NU,LF | 289-SSM6N58NU,LF | SSM6N58NULFTR-ND | SSM6N58NU,LF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N58NU,LF | 30V 4A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 1000 milliwatts | 1 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) |