Toshiba America Electronic Components, Inc. 20V 0.25A MOSFET Transistor SSM6N37FE

Description
MOSFET 2N-CH 20V 0.25A 2-2N1D Product overview: SSM6N37FE from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6N37FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 0.25A 2-2N1D Product overview: SSM6N37FE from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6N37FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.25A MOSFET Transistor
285-SSM6N37FE
20V 0.25A MOSFET Transistor 285-SSM6N37FE
MOSFET 2N-CH 20V 0.25A 2-2N1D Product overview: SSM6N37FE from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6N37FE can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.25A 2-2N1D Product overview: SSM6N37FE from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6N37FE can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N37FE - 193170-SSM6N37FE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N37FE
193170-SSM6N37FE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N37FE 193170-SSM6N37FE
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 193170-SSM6N37FE Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: ES6 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 12pF @ 10V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 193170-SSM6N37FE
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ES6
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 250mA
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 12pF @ 10V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SSM6N37FE 193170-SSM6N37FE
Product Name 20V 0.25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N37FE
PD 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Reel - TR SOT3; ES6
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-4605-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 1219622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1132011-DRV8353SRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details