Win Source Part Number: 957794-SSM6N35AFE,LF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 1.2V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 250mA (Ta)
Rds On (Max) @ Id, Vgs: 1.1Ohm @ 150mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 100µA
Power - Max: 250mW
Package / Case: SOT-563, SOT-666
Supplier Device Package: ES6
Gate Charge (Qg) (Max) @ Vgs: 0.34nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 36pF @ 10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM6N35AFE,LF(B,SSM6
Base Product Number: SSM6N35
MOSFET 2N-CH 20V 0.25A ES6 Product overview: SSM6N35AFE,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N35AFE,LF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 250mA (Ta) 250mW Surface Mount ES6
Mosfet Array 2 N-Channel (Dual) 20V 250mA (Ta) 250mW Surface Mount ES6
Mosfet Array 2 N-Channel (Dual) 20V 250mA (Ta) 250mW Surface Mount ES6
MOSFET 2 N-CHANNEL 20V 250MA ES6
MOSFET 2N-CH 20V 0.25A ES6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 957794-SSM6N35AFE,LF | 289-SSM6N35AFE,LF | SSM6N35AFELFTR-ND | SSM6N35AFE,LF | SSM6N35AFE,LF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 20V 0.25A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOT3 | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563, SOT-666 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts |