Mosfet Array 2 N-Channel (Dual) 60V 650mA (Ta) 1.5W (Ta) Surface Mount 6-TSOP-F
Mosfet Array 2 N-Channel (Dual) 60V 650mA (Ta) 1.5W (Ta) Surface Mount 6-TSOP-F
Mosfet Array 2 N-Channel (Dual) 60V 650mA (Ta) 1.5W (Ta) Surface Mount 6-TSOP-F
MOSFET 2N-CH 60V 0.65A 6TSOPF Product overview: SSM6N357R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.65A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N357R,LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278544-SSM6N357R,LF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 650mA (Ta)
Rds On (Max) @ Id, Vgs: 1.8Ohm @ 150mA, 5V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power - Max: 1.5W (Ta)
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-TSOP-F
Gate Charge (Qg) (Max) @ Vgs: 1.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 60pF @ 12V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM6N357RLFCT,SSM6N3
Base Product Number: SSM6N357
MOSFET 2N-CH 60V 0.65A 6TSOPF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | SSM6N357RLFCT-ND | 289-SSM6N357R,LF | 1278544-SSM6N357R,LF | SSM6N357R,LF |
| Product Name | FET, MOSFET Arrays | 60V 0.65A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-SMD, Flat Leads | Tape & Reel (TR) | SOT3 | |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts |