Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N16FU SSM6N16FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 193152-SSM6N16FU Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: US6 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA Gate-Source Threshold Voltage: 1.1V @ 100μA Max Input Capacitance: 9.3pF @ 3V Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 193152-SSM6N16FU Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: US6 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA Gate-Source Threshold Voltage: 1.1V @ 100μA Max Input Capacitance: 9.3pF @ 3V Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N16FU - 193152-SSM6N16FU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N16FU
193152-SSM6N16FU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N16FU 193152-SSM6N16FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 193152-SSM6N16FU Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: US6 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA Gate-Source Threshold Voltage: 1.1V @ 100μA Max Input Capacitance: 9.3pF @ 3V Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 193152-SSM6N16FU
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: US6
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100mA
Gate-Source Threshold Voltage: 1.1V @ 100μA
Max Input Capacitance: 9.3pF @ 3V
Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 0.1A MOSFET Transistor
285-SSM6N16FU
20V 0.1A MOSFET Transistor 285-SSM6N16FU
MOSFET 2N-CH 20V 0.1A US6 Product overview: SSM6N16FU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6N16FU can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.1A US6 Product overview: SSM6N16FU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6N16FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 193152-SSM6N16FU 285-SSM6N16FU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N16FU 20V 0.1A MOSFET Transistor
Polarity N-Channel
V(BR)DSS 20 volts
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1220208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details