N-Channel 30V 9A (Ta) 1.25W (Ta) Surface Mount 6-UDFNB (2x2)
N-Channel 30V 9A (Ta) 1.25W (Ta) Surface Mount 6-UDFNB (2x2)
N-Channel 30V 9A (Ta) 1.25W (Ta) Surface Mount 6-UDFNB (2x2)
MOSFET N-CH 30V 9A 6UDFNB Product overview: SSM6K504NU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM6K504NU,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098713-SSM6K504NU,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-UDFNB (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 100μA
Max Gate Charge: 4.8nC @ 4.5V
Max Input Capacitance: 620pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 9A 6UDFNB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SSM6K504NULFCT-ND | 278-SSM6K504NU,LF | 098713-SSM6K504NU,LF | SSM6K504NU,LF |
| Product Name | Single FETs, MOSFETs | 30V 9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6K504NU,LF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | 6-WDFN Exposed Pad | Tape & Reel (TR) | SOT3; 6-UDFNB (2x2) | 6-WDFN Exposed Pad |
| MOSFET Operating Mode | Enhancement | |||
| PD | 2.5 milliwatts | 1250 milliwatts |