Toshiba America Electronic Components, Inc. Electronic Wholesale - SSM6K210FE SSM6K210FE

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259580-SSM6K210FE Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259580-SSM6K210FE Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SSM6K210FE - 1259580-SSM6K210FE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SSM6K210FE
1259580-SSM6K210FE
Electronic Wholesale - SSM6K210FE 1259580-SSM6K210FE
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259580-SSM6K210FE Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1259580-SSM6K210FE
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1259580-SSM6K210FE
Product Name Electronic Wholesale - SSM6K210FE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFR5305TR - Rochester Electronics
Specs
Package Type TO-252 (DPAK); TO-252-3, DPak
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers