MOSFET P-CH 12V 10A 6UDFNB Product overview: SSM6J512NU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM6J512NU,LF can be used for catalog matching and distributor lookup.
P-Channel 12V 10A (Ta) 1.25W (Ta) Surface Mount 6-UDFNB (2x2)
P-Channel 12V 10A (Ta) 1.25W (Ta) Surface Mount 6-UDFNB (2x2)
P-Channel 12V 10A (Ta) 1.25W (Ta) Surface Mount 6-UDFNB (2x2)
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 897738-SSM6J512NU,LF
Series: U-MOSVII
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 12 V 10A (Ta) 1.25W (Ta) Surface Mount 6-UDFNB (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM6J512
Categories: Discrete Semiconductor Products
Case / Package: 6-UDFNB (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.29.0095
Other Part Number: SSM6J512NU,LF(T, SSM6J512NULFCT, SSM6J512NULFTR, SSM6J512NULFDKR, SSM6J512NU,LF(B
MOSFET P-CH 12V 10A 6UDFNB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SSM6J512NU,LF | SSM6J512NULFDKR-ND | 897738-SSM6J512NU,LF | SSM6J512NU,LF |
| Product Name | 12V 10A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J512NU,LF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 12 volts | |||
| PD | 1.25 milliwatts |