Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SSM6J50TU,LF

Description
Win Source Part Number: 959090-SSM6J50TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSIV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Rds On (Max) @ Id, Vgs: 64mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 200µA Power Dissipation (Max): 500mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: UF6 Input Capacitance (Ciss) (Max) @ Vds: 800 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): SSM6J50TU,LF"SSM6J50 TU,LF"; SSM6J50TU,LF.; SSM6J50TULF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6J50TULFTR,SSM6J5 0TULFDKR,SSM6J50TULF CT Base Product Number: SSM6J50 Drive Voltage (Max Rds On, Min Rds On): 2V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 959090-SSM6J50TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSIV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Rds On (Max) @ Id, Vgs: 64mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 200µA Power Dissipation (Max): 500mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: UF6 Input Capacitance (Ciss) (Max) @ Vds: 800 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): SSM6J50TU,LF"SSM6J50 TU,LF"; SSM6J50TU,LF.; SSM6J50TULF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6J50TULFTR,SSM6J5 0TULFDKR,SSM6J50TULF CT Base Product Number: SSM6J50 Drive Voltage (Max Rds On, Min Rds On): 2V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 959090-SSM6J50TU,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
959090-SSM6J50TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 959090-SSM6J50TU,LF
Win Source Part Number: 959090-SSM6J50TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSIV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Rds On (Max) @ Id, Vgs: 64mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 200µA Power Dissipation (Max): 500mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: UF6 Input Capacitance (Ciss) (Max) @ Vds: 800 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): SSM6J50TU,LF"SSM6J50 TU,LF"; SSM6J50TU,LF.; SSM6J50TULF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM6J50TULFTR,SSM6J5 0TULFDKR,SSM6J50TULF CT Base Product Number: SSM6J50 Drive Voltage (Max Rds On, Min Rds On): 2V, 4.5V

Win Source Part Number: 959090-SSM6J50TU,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: U-MOSIV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Rds On (Max) @ Id, Vgs: 64mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 200µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: UF6
Input Capacitance (Ciss) (Max) @ Vds: 800 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): SSM6J50TU,LF"SSM6J50TU,LF"; SSM6J50TU,LF.; SSM6J50TULF;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM6J50TULFTR,SSM6J50TULFDKR,SSM6J50TULFCT
Base Product Number: SSM6J50
Drive Voltage (Max Rds On, Min Rds On): 2V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SSM6J50TULFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM6J50TULFCT-ND
Single FETs, MOSFETs SSM6J50TULFCT-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount UF6

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount UF6

Buy Now Datasheet
Single FETs, MOSFETs - SSM6J50TULFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM6J50TULFTR-ND
Single FETs, MOSFETs SSM6J50TULFTR-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount UF6

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount UF6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM6J50TU,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM6J50TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM6J50TU,LF
MOSFET P-CH 20V 2.5A UF6

MOSFET P-CH 20V 2.5A UF6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 959090-SSM6J50TU,LF SSM6J50TULFCT-ND SSM6J50TU,LF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details