P-Channel 20V 10A (Ta) 1W (Ta) Surface Mount 6-UDFNB (2x2)
P-Channel 20V 10A (Ta) 1W (Ta) Surface Mount 6-UDFNB (2x2)
P-Channel 20V 10A (Ta) 1W (Ta) Surface Mount 6-UDFNB (2x2)
MOSFET P-CH 20V 10A 6UDFNB Product overview: SSM6J501NU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM6J501NU,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096477-SSM6J501NU,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-UDFNB (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 29.9nC @ 4.5V
Max Input Capacitance: 2600pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 15.3 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): SSM6J501NU,LF(T; SSM6J501NU; SSM6J501NU(LF,A);
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 10A 6UDFNB
MOSFET P-CH 20V 10A 6UDFNB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SSM6J501NULFTR-ND | 278-SSM6J501NU,LF | 096477-SSM6J501NU,LF | SSM6J501NU,LF | SSM6J501NU,LF |
| Product Name | Single FETs, MOSFETs | 20V 10A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J501NU,LF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |
| Package Type | 6-WDFN Exposed Pad | Tape & Reel (TR) | SOT3; 6-UDFNB (2x2) | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 2 milliwatts | 1000 milliwatts | 1000 milliwatts |