Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 749542-SSM6J412TU,LF
Manufacturer Homepage: www.semicon.toshiba.
Reference case: SOT363
Reference Date Code: 1629+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
P-Channel 20V 4A (Ta) 1W (Ta) Surface Mount UF6
P-Channel 20V 4A (Ta) 1W (Ta) Surface Mount UF6
P-Channel 20V 4A (Ta) 1W (Ta) Surface Mount UF6
MOSFET P-CH 20V 4A UF6 Product overview: SSM6J412TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM6J412TU,LF can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 4A UF6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 749542-SSM6J412TU,LF | SSM6J412TULFTR-ND | 278-SSM6J412TU,LF | SSM6J412TU,LF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J412TU,LF | Single FETs, MOSFETs | 20V 4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| Package Type | 6-SMD, Flat Leads | Tape & Reel (TR) | 6-SMD, Flat Leads | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts |