Toshiba America Electronic Components, Inc. 20V 9.5A MOSFET Transistor SSM6J409TU

Description
MOSFET P-CH 20V 9.5A UF6 Product overview: SSM6J409TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6J409TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 9.5A UF6 Product overview: SSM6J409TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6J409TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 9.5A MOSFET Transistor
285-SSM6J409TU
20V 9.5A MOSFET Transistor 285-SSM6J409TU
MOSFET P-CH 20V 9.5A UF6 Product overview: SSM6J409TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6J409TU can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 9.5A UF6 Product overview: SSM6J409TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6J409TU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J409TU - 104242-SSM6J409TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J409TU
104242-SSM6J409TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J409TU 104242-SSM6J409TU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 104242-SSM6J409TU Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: UF6 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9.5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1100pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 22.1 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 104242-SSM6J409TU
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: UF6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1100pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 22.1 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SSM6J409TU 104242-SSM6J409TU
Product Name 20V 9.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J409TU
Polarity P-Channel P-Channel; P-Channel
PD 1000 milliwatts 1000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 568-9811-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6N60C - 164060-6N60C - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 74000 milliwatts
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers