Toshiba America Electronic Components, Inc. 30V 1.4A MOSFET Transistor SSM6J207FE

Description
MOSFET P-CH 30V 1.4A ES6 Product overview: SSM6J207FE from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6J207FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 1.4A ES6 Product overview: SSM6J207FE from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6J207FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.4A MOSFET Transistor
285-SSM6J207FE
30V 1.4A MOSFET Transistor 285-SSM6J207FE
MOSFET P-CH 30V 1.4A ES6 Product overview: SSM6J207FE from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6J207FE can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 1.4A ES6 Product overview: SSM6J207FE from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM6J207FE can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J207FE - 193073-SSM6J207FE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J207FE
193073-SSM6J207FE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J207FE 193073-SSM6J207FE
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 193073-SSM6J207FE Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: ES6 (1.6x1.6) Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Input Capacitance: 137pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 251 mOhm @ 650mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 193073-SSM6J207FE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ES6 (1.6x1.6)
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Input Capacitance: 137pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 251 mOhm @ 650mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SSM6J207FE 193073-SSM6J207FE
Product Name 30V 1.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J207FE
Polarity P-Channel P-Channel; P-Channel
PD 500 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827079P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSOT
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C - 1050062-BUK6207-30C - Win Source Electronics
Specs
rDS(on) 0.0044 ohms
PD 128000 milliwatts
TJ -55 C (-67 F)
View Details
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers