P-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount ES6
P-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount ES6
P-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount ES6
MOSFET P-CH 30V 1.4A ES6 Product overview: SSM6J207FE,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM6J207FE,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 102176-SSM6J207FE,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ES6 (1.6x1.6)
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Input Capacitance: 137pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 251 mOhm @ 650mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 1.4A ES6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SSM6J207FELFTR-ND | 278-SSM6J207FE,LF | 102176-SSM6J207FE,LF | SSM6J207FE,LF |
| Product Name | Single FETs, MOSFETs | 30V 1.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6J207FE,LF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3; ES6 (1.6x1.6) | SOT-563, SOT-666 |
| MOSFET Operating Mode | Enhancement | |||
| PD | 500 milliwatts | 500 milliwatts |