The SSM6J205FE is a silicon P-channel MOSFET in a 6-pin surface-mount package designed for high-speed switching and power management applications. It has a drain-source voltage rating of -20 V and a continuous drain current of -0.8 A. The device features low ON-resistance of 460 mΩ maximum at VGS = -1.8 V, 306 mΩ at VGS = -2.5 V, and 234 mΩ at VGS = -4.0 V. Its gate-source voltage is rated at ±8 V, and it operates with a maximum channel temperature of 150 °C. The package weight is 3 mg (typical), and it is mounted on an FR4 board for thermal performance. The part is rated for storage temperatures from -55 °C to 150 °C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SSM6J205FE |
| Product Name | MOSFET |