The SSM6J08FU is a silicon P-channel MOSFET designed for power switching applications such as DC-DC converters. It is packaged in a US6 surface-mount package with a weight of 6.8 mg (typical). The device has a maximum drain-source voltage of -20 V and a continuous drain current of -1.3 A. Its on-resistance is 0.26 Ω (maximum) at VGS = -2.5 V and 0.18 Ω (maximum) at VGS = -4 V. The gate threshold voltage ranges from -0.5 V to -1.1 V. The device meets JEDEC and JEITA standards for thermal and storage operation, with a maximum channel temperature of 150°C and storage temperature range of -55°C to 150°C. It is mounted on FR4 PCBs with specified copper pad dimensions for thermal performance.
MOSFET P-CH 20V 1.3A US6 Product overview: SSM6J08FUTE85LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM6J08FUTE85LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SSM6J08FUTE85LF |
| Product Name | 20V 1.3A MOSFET Transistor |
| TJ | 150 C (302 F) |