Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098488-SSM6J08FUTE85
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package: US6
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta)
Rds On (Max) @ Id, Vgs: 180 mOhm @ 650mA, 4V
Input Capacitance (Ciss) @ Vds: 370pF @ 10V
Power - Max: 300mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 098488-SSM6J08FUTE85LF |
| Product Name | Discrete Semiconductor Products |