Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM5H16TU,LF SSM5H16TU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 897728-SSM5H16TU,LF Series: U-MOSIII Operating Temperature Range: 150°C Features: N-Channel 30 V 1.9A (Ta) 500mW (Ta) Surface Mount UFV Package: 6-SMD (5 Leads), Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: SSM5H16 Categories: Discrete Semiconductor Products Case / Package: UFV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0095 Other Part Number: SSM5H16TULFCT, SSM5H16TU,LF(B, SSM5H16TULFDKR, SSM5H16TULFTR, SSM5H16TU,LF(T
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 897728-SSM5H16TU,LF Series: U-MOSIII Operating Temperature Range: 150°C Features: N-Channel 30 V 1.9A (Ta) 500mW (Ta) Surface Mount UFV Package: 6-SMD (5 Leads), Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: SSM5H16 Categories: Discrete Semiconductor Products Case / Package: UFV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0095 Other Part Number: SSM5H16TULFCT, SSM5H16TU,LF(B, SSM5H16TULFDKR, SSM5H16TULFTR, SSM5H16TU,LF(T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM5H16TU,LF - 897728-SSM5H16TU,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM5H16TU,LF
897728-SSM5H16TU,LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM5H16TU,LF 897728-SSM5H16TU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 897728-SSM5H16TU,LF Series: U-MOSIII Operating Temperature Range: 150°C Features: N-Channel 30 V 1.9A (Ta) 500mW (Ta) Surface Mount UFV Package: 6-SMD (5 Leads), Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: SSM5H16 Categories: Discrete Semiconductor Products Case / Package: UFV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0095 Other Part Number: SSM5H16TULFCT, SSM5H16TU,LF(B, SSM5H16TULFDKR, SSM5H16TULFTR, SSM5H16TU,LF(T

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 897728-SSM5H16TU,LF
Series: U-MOSIII
Operating Temperature Range: 150°C
Features: N-Channel 30 V 1.9A (Ta) 500mW (Ta) Surface Mount UFV
Package: 6-SMD (5 Leads), Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM5H16
Categories: Discrete Semiconductor Products
Case / Package: UFV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0095
Other Part Number: SSM5H16TULFCT, SSM5H16TU,LF(B, SSM5H16TULFDKR, SSM5H16TULFTR, SSM5H16TU,LF(T

Buy Now Datasheet
Single FETs, MOSFETs - SSM5H16TULFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM5H16TULFDKR-ND
Single FETs, MOSFETs SSM5H16TULFDKR-ND
N-Channel 30V 1.9A (Ta) 500mW (Ta) Surface Mount UFV

N-Channel 30V 1.9A (Ta) 500mW (Ta) Surface Mount UFV

Buy Now Datasheet
Single FETs, MOSFETs - SSM5H16TULFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM5H16TULFCT-ND
Single FETs, MOSFETs SSM5H16TULFCT-ND
N-Channel 30V 1.9A (Ta) 500mW (Ta) Surface Mount UFV

N-Channel 30V 1.9A (Ta) 500mW (Ta) Surface Mount UFV

Buy Now Datasheet
Single FETs, MOSFETs - SSM5H16TULFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM5H16TULFTR-ND
Single FETs, MOSFETs SSM5H16TULFTR-ND
N-Channel 30V 1.9A (Ta) 500mW (Ta) Surface Mount UFV

N-Channel 30V 1.9A (Ta) 500mW (Ta) Surface Mount UFV

Buy Now Datasheet
Singapore, Singapore
30V 1.9A MOSFET Transistor
278-SSM5H16TU,LF
30V 1.9A MOSFET Transistor 278-SSM5H16TU,LF
MOSFET N-CH 30V 1.9A UFV Product overview: SSM5H16TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM5H16TU,LF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.9A UFV Product overview: SSM5H16TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM5H16TU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM5H16TU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM5H16TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM5H16TU,LF
MOSFET N-CH 30V 1.9A UFV

MOSFET N-CH 30V 1.9A UFV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897728-SSM5H16TU,LF SSM5H16TULFDKR-ND 278-SSM5H16TU,LF SSM5H16TU,LF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM5H16TU,LF Single FETs, MOSFETs 30V 1.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; UFV 6-SMD (5 Leads), Flat Leads Tape & Reel (TR) 6-SMD (5 Leads), Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details