Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096578-SSM4K27CTTPL3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: CST4 (1.2x0.8)
Dimension: 4-SMD, No Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 1mA
Max Input Capacitance: 174pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 205 mOhm @ 250mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
N-Channel 20V 500mA (Ta) 400mW (Ta) Surface Mount CST4 (1.2x0.8)
MOSFET N-CH 20V 500MA CST4 Product overview: SSM4K27CTTPL3 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM4K27CTTPL3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 500MA CST4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 096578-SSM4K27CTTPL3 | SSM4K27CTTPL3TR-ND | 278-SSM4K27CTTPL3 | SSM4K27CTTPL3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM4K27CTTPL3 | Single FETs, MOSFETs | 20V 500MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | |||
| PD | 400 milliwatts | 400 milliwatts |