Win Source Part Number: 1315889-SSM3K72CFS,L
Category: Discrete Semiconductor Products>Transistors
Series: U-MOSVII-H
Package: Tape & Reel
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 170mA (Ta)
Rds On (Max) @ Id, Vgs: 3.9Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 150mW (Ta)
Package / Case: SC-75, SOT-416
Supplier Device Package: SSM
Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 17 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Base Product Number: SSM3K72
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 60V 170MA SSM Product overview: SSM3K72CFS,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K72CFS,LF can be used for catalog matching and distributor lookup.
N-Channel 60V 170mA (Ta) 150mW (Ta) Surface Mount SSM
N-Channel 60V 170mA (Ta) 150mW (Ta) Surface Mount SSM
N-Channel 60V 170mA (Ta) 150mW (Ta) Surface Mount SSM
MOSFET N-CH 60V 170MA SSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1315889-SSM3K72CFS,LF | 278-SSM3K72CFS,LF | SSM3K72CFSLFCT-ND | SSM3K72CFS,LF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 60V 170MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | SOT3 | Tape & Reel (TR) | SC-75, SOT-416 | SC-75, SOT-416 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts |