Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SSM3K7002KF,LF

Description
Win Source Part Number: 999782-SSM3K7002KF,L F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSVII-H Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 400mA (Ta) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 270mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: S-Mini Gate Charge (Qg) (Max) @ Vgs: 0.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM3K7002KF,LF(T,SSM 3K7002KFLFDKR,SSM3K7 002KF,LF(B,SSM3K7002 KFLFCT,SSM3K7002KFLF TR Base Product Number: SSM3K7002 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 999782-SSM3K7002KF,L F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSVII-H Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 400mA (Ta) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 270mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: S-Mini Gate Charge (Qg) (Max) @ Vgs: 0.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM3K7002KF,LF(T,SSM 3K7002KFLFDKR,SSM3K7 002KF,LF(B,SSM3K7002 KFLFCT,SSM3K7002KFLF TR Base Product Number: SSM3K7002 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 999782-SSM3K7002KF,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
999782-SSM3K7002KF,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 999782-SSM3K7002KF,LF
Win Source Part Number: 999782-SSM3K7002KF,L F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSVII-H Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 400mA (Ta) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 270mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: S-Mini Gate Charge (Qg) (Max) @ Vgs: 0.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM3K7002KF,LF(T,SSM 3K7002KFLFDKR,SSM3K7 002KF,LF(B,SSM3K7002 KFLFCT,SSM3K7002KFLF TR Base Product Number: SSM3K7002 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 999782-SSM3K7002KF,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: U-MOSVII-H
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 400mA (Ta)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 270mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: S-Mini
Gate Charge (Qg) (Max) @ Vgs: 0.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM3K7002KF,LF(T,SSM3K7002KFLFDKR,SSM3K7002KF,LF(B,SSM3K7002KFLFCT,SSM3K7002KFLFTR
Base Product Number: SSM3K7002
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K7002KFLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K7002KFLFDKR-ND
Single FETs, MOSFETs SSM3K7002KFLFDKR-ND
N-Channel 60V 400mA (Ta) 270mW (Ta) Surface Mount S-Mini

N-Channel 60V 400mA (Ta) 270mW (Ta) Surface Mount S-Mini

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K7002KFLFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K7002KFLFTR-ND
Single FETs, MOSFETs SSM3K7002KFLFTR-ND
N-Channel 60V 400mA (Ta) 270mW (Ta) Surface Mount S-Mini

N-Channel 60V 400mA (Ta) 270mW (Ta) Surface Mount S-Mini

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K7002KFLFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K7002KFLFCT-ND
Single FETs, MOSFETs SSM3K7002KFLFCT-ND
N-Channel 60V 400mA (Ta) 270mW (Ta) Surface Mount S-Mini

N-Channel 60V 400mA (Ta) 270mW (Ta) Surface Mount S-Mini

Buy Now Datasheet
Singapore, Singapore
60V 400MA MOSFET Transistor
278-SSM3K7002KF,LF
60V 400MA MOSFET Transistor 278-SSM3K7002KF,LF
MOSFET N-CH 60V 400MA S-MINI Product overview: SSM3K7002KF,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K7002KF,LF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 400MA S-MINI Product overview: SSM3K7002KF,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K7002KF,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K7002KF,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K7002KF,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K7002KF,LF
MOSFET N-CH 60V 400MA S-MINI

MOSFET N-CH 60V 400MA S-MINI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 999782-SSM3K7002KF,LF SSM3K7002KFLFDKR-ND 278-SSM3K7002KF,LF SSM3K7002KF,LF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 400MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 270 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details