Toshiba Electronics (UK) Ltd Single FETs, MOSFETs SSM3K56MFV,L3F

Description
N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount VESM
Request a Quote Datasheet
Description
N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount VESM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSM3K56MFVL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K56MFVL3FDKR-ND
Single FETs, MOSFETs SSM3K56MFVL3FDKR-ND
N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount VESM

N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount VESM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K56MFVL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K56MFVL3FCT-ND
Single FETs, MOSFETs SSM3K56MFVL3FCT-ND
N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount VESM

N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount VESM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K56MFVL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K56MFVL3FTR-ND
Single FETs, MOSFETs SSM3K56MFVL3FTR-ND
N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount VESM

N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount VESM

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K56MFV,L3F - 1102310-SSM3K56MFV,L3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K56MFV,L3F
1102310-SSM3K56MFV,L3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K56MFV,L3F 1102310-SSM3K56MFV,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1102310-SSM3K56MFV,L 3F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VESM Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 800mA (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 1nC @ 4.5V Max Input Capacitance: 55pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 235 mOhm @ 800mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1102310-SSM3K56MFV,L3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VESM
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 800mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 1nC @ 4.5V
Max Input Capacitance: 55pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 235 mOhm @ 800mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 800MA MOSFET Transistor
278-SSM3K56MFV,L3F
20V 800MA MOSFET Transistor 278-SSM3K56MFV,L3F
MOSFET N-CH 20V 800MA VESM Product overview: SSM3K56MFV,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 800MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 800MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K56MFV,L3F can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 800MA VESM Product overview: SSM3K56MFV,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 800MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 800MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K56MFV,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K56MFV,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K56MFV,L3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K56MFV,L3F
MOSFET N-CH 20V 800MA VESM

MOSFET N-CH 20V 800MA VESM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SSM3K56MFVL3FDKR-ND 1102310-SSM3K56MFV,L3F 278-SSM3K56MFV,L3F SSM3K56MFV,L3F
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K56MFV,L3F 20V 800MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SOT-723 SOT3; VESM Tape & Reel (TR) SOT-723
V(BR)DSS 20 volts 20 volts
PD 150 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRFL024NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details