Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37MFV SSM3K37MFV

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259519-SSM3K37MFV Family Name: SSM3K37MFV Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): RV3C002UNT2CL; Introduction Date: November 13, 2009 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259519-SSM3K37MFV Family Name: SSM3K37MFV Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): RV3C002UNT2CL; Introduction Date: November 13, 2009 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37MFV - 1259519-SSM3K37MFV - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37MFV
1259519-SSM3K37MFV
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37MFV 1259519-SSM3K37MFV
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259519-SSM3K37MFV Family Name: SSM3K37MFV Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): RV3C002UNT2CL; Introduction Date: November 13, 2009 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1259519-SSM3K37MFV
Family Name: SSM3K37MFV
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): RV3C002UNT2CL;
Introduction Date: November 13, 2009
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-SSM3K37MFV
N-Channel MOSFET Transistor 285-SSM3K37MFV
Field-Effect Transistor Silicon N-Channel MOS Type Product overview: SSM3K37MFV from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3K37MFV can be used for catalog matching and distributor lookup.

Field-Effect Transistor Silicon N-Channel MOS Type Product overview: SSM3K37MFV from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3K37MFV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1259519-SSM3K37MFV 285-SSM3K37MFV
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37MFV N-Channel MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404STRL - 769348-AUIRF1404STRL - Win Source Electronics
Specs
PD 3800 to 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
7 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details