MOSFET N-CH 20V 200MA CST3 Product overview: SSM3K37CT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K37CT,L3F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 935088-SSM3K37CT,L3F
Series: U-MOSIII
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 200mA (Ta) 100mW (Ta) Surface Mount CST3
Package: SC-101, SOT-883
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM3K37
Categories: Discrete Semiconductor Products
Case / Package: CST3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0095
Other Part Number: SSM3K37CT,L3F(B, SSM3K37CT,L3F(T, SSM3K37CTL3F
MOSFET N-CH 20V 200MA CST3
N-Channel 20V 200mA (Ta) 100mW (Ta) Surface Mount CST3
MOSFET N-CH 20V 200MA CST3
MOSFET N-CH 20V 200MA CST3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-SSM3K37CT,L3F | 935088-SSM3K37CT,L3F | 264-SSM3K37CTL3FCT-ND | SSM3K37CT,L3F |
| Product Name | 20V 200MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37CT,L3F | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | |||
| PD | 100 milliwatts |