Toshiba Electronics (UK) Ltd 20V 180MA MOSFET Transistor SSM3K35CT,L3F

Description
MOSFET N-CH 20V 180MA CST3 Product overview: SSM3K35CT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K35CT,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 180MA CST3 Product overview: SSM3K35CT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K35CT,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 180MA MOSFET Transistor
278-SSM3K35CT,L3F
20V 180MA MOSFET Transistor 278-SSM3K35CT,L3F
MOSFET N-CH 20V 180MA CST3 Product overview: SSM3K35CT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K35CT,L3F can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 180MA CST3 Product overview: SSM3K35CT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K35CT,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35CT,L3F - 935085-SSM3K35CT,L3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35CT,L3F
935085-SSM3K35CT,L3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35CT,L3F 935085-SSM3K35CT,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 935085-SSM3K35CT,L3F Operating Temperature Range: 150°C Features: N-Channel 20 V 180mA (Ta) 100mW (Ta) Surface Mount CST3 Package: SC-101, SOT-883 Package: Reel - TR Mounting: Surface Mount Family Name: SSM3K35 Categories: Discrete Semiconductor Products Case / Package: CST3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0095 Other Part Number: SSM3K35CTL3FTR, SSM3K35CT,L3F(B, SSM3K35CT,L3F(T, SSM3K35CTL3FDKR, SSM3K35CTL3FCT

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 935085-SSM3K35CT,L3F
Operating Temperature Range: 150°C
Features: N-Channel 20 V 180mA (Ta) 100mW (Ta) Surface Mount CST3
Package: SC-101, SOT-883
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM3K35
Categories: Discrete Semiconductor Products
Case / Package: CST3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0095
Other Part Number: SSM3K35CTL3FTR, SSM3K35CT,L3F(B, SSM3K35CT,L3F(T, SSM3K35CTL3FDKR, SSM3K35CTL3FCT

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K35CTL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K35CTL3FCT-ND
Single FETs, MOSFETs SSM3K35CTL3FCT-ND
N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount CST3

N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount CST3

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K35CTL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K35CTL3FDKR-ND
Single FETs, MOSFETs SSM3K35CTL3FDKR-ND
N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount CST3

N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount CST3

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K35CTL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K35CTL3FTR-ND
Single FETs, MOSFETs SSM3K35CTL3FTR-ND
N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount CST3

N-Channel 20V 180mA (Ta) 100mW (Ta) Surface Mount CST3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K35CT,L3F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K35CT,L3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K35CT,L3F
MOSFET N-CH 20V 180MA CST3

MOSFET N-CH 20V 180MA CST3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SSM3K35CT,L3F 935085-SSM3K35CT,L3F SSM3K35CTL3FCT-ND SSM3K35CT,L3F
Product Name 20V 180MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35CT,L3F Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details