Toshiba Electronics (UK) Ltd Single FETs, MOSFETs SSM3K35AMFV,L3F

Description
N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount VESM
Request a Quote Datasheet
Description
N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount VESM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSM3K35AMFVL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K35AMFVL3FDKR-ND
Single FETs, MOSFETs SSM3K35AMFVL3FDKR-ND
N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount VESM

N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount VESM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K35AMFVL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K35AMFVL3FCT-ND
Single FETs, MOSFETs SSM3K35AMFVL3FCT-ND
N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount VESM

N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount VESM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K35AMFVL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K35AMFVL3FTR-ND
Single FETs, MOSFETs SSM3K35AMFVL3FTR-ND
N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount VESM

N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount VESM

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35AMFV,L3F - 935084-SSM3K35AMFV,L3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35AMFV,L3F
935084-SSM3K35AMFV,L3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35AMFV,L3F 935084-SSM3K35AMFV,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 935084-SSM3K35AMFV,L 3F Series: U-MOSIII Operating Temperature Range: 150°C (TJ) Features: N-Channel 20 V 250mA (Ta) 500mW (Ta) Surface Mount VESM Package: SOT-723 Package: Reel - TR Mounting: Surface Mount Family Name: SSM3K35 Categories: Discrete Semiconductor Products Case / Package: VESM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0095 Other Part Number: SSM3K35AMFVL3F(B, SSM3K35AMFVL3FCT, SSM3K35AMFVL3F(T, SSM3K35AMFV,L3F(B, SSM3K35AMFVL3FTR, SSM3K35AMFVL3FDKR, SSM3K35AMFV,L3F(T

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 935084-SSM3K35AMFV,L3F
Series: U-MOSIII
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 250mA (Ta) 500mW (Ta) Surface Mount VESM
Package: SOT-723
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM3K35
Categories: Discrete Semiconductor Products
Case / Package: VESM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.21.0095
Other Part Number: SSM3K35AMFVL3F(B, SSM3K35AMFVL3FCT, SSM3K35AMFVL3F(T, SSM3K35AMFV,L3F(B, SSM3K35AMFVL3FTR, SSM3K35AMFVL3FDKR, SSM3K35AMFV,L3F(T

Buy Now Datasheet
Singapore, Singapore
20V 250MA MOSFET Transistor
278-SSM3K35AMFV,L3F
20V 250MA MOSFET Transistor 278-SSM3K35AMFV,L3F
MOSFET N-CH 20V 250MA VESM Product overview: SSM3K35AMFV,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K35AMFV,L3F can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 250MA VESM Product overview: SSM3K35AMFV,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K35AMFV,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K35AMFV,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K35AMFV,L3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K35AMFV,L3F
MOSFET N-CH 20V 250MA VESM

MOSFET N-CH 20V 250MA VESM

Supplier's Site
Single FETs, MOSFETs - SSM3K35AMFV,L3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SSM3K35AMFV,L3F
Single FETs, MOSFETs SSM3K35AMFV,L3F
MOSFET N-CH 20V 250MA VESM

MOSFET N-CH 20V 250MA VESM

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SSM3K35AMFV,L3F
Triode/MOS Tube/Transistor >> MOSFETs SSM3K35AMFV,L3F
20V 250mA 500mW 1.1Ω@4.5V,150mA 1V@100uA N Channel SOT-723 MOSFETs ROHS

20V 250mA 500mW 1.1Ω@4.5V,150mA 1V@100uA N Channel SOT-723 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SSM3K35AMFVL3FDKR-ND 935084-SSM3K35AMFV,L3F 278-SSM3K35AMFV,L3F SSM3K35AMFV,L3F SSM3K35AMFV,L3F SSM3K35AMFV,L3F
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35AMFV,L3F 20V 250MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT-723 SOT3; VESM Tape & Reel (TR) SOT-723 SOT-723
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data