Toshiba Imaging Systems Division OEM Parts - OEM Parts ( S ) - SSM3K341R,LF(T SSM3K341R,LF(T

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967357-SSM3K341R,LF( T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967357-SSM3K341R,LF( T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SSM3K341R,LF(T - 967357-SSM3K341R,LF(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SSM3K341R,LF(T
967357-SSM3K341R,LF(T
OEM Parts - OEM Parts ( S ) - SSM3K341R,LF(T 967357-SSM3K341R,LF(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967357-SSM3K341R,LF( T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967357-SSM3K341R,LF(T
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
Automotive 60V 6A MOSFET Transistor
278-SSM3K341R,LF(T
Automotive 60V 6A MOSFET Transistor 278-SSM3K341R,LF(T
Trans MOSFET N-CH Si 60V 6A Automotive AEC-Q101 3-Pin SOT-23F T/R Product overview: SSM3K341R,LF(T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K341R,LF(T can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 6A Automotive AEC-Q101 3-Pin SOT-23F T/R Product overview: SSM3K341R,LF(T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K341R,LF(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2363580 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363580
MOSFETs 2363580
Trans MOSFET N-CH Si 60V 6A Automotive

Trans MOSFET N-CH Si 60V 6A Automotive

Supplier's Site
MOSFETs - 2363579 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363579
MOSFETs 2363579
Trans MOSFET N-CH Si 60V 6A Automotive

Trans MOSFET N-CH Si 60V 6A Automotive

Supplier's Site
MOSFETs - 2363580P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363580P
MOSFETs 2363580P
Trans MOSFET N-CH Si 60V 6A Automotive

Trans MOSFET N-CH Si 60V 6A Automotive

Supplier's Site
Mosfet, N-Ch, 60V, 6A, Sot-23F Rohs Compliant Toshiba - 09AK7977 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 6A, Sot-23F Rohs Compliant Toshiba
09AK7977
Mosfet, N-Ch, 60V, 6A, Sot-23F Rohs Compliant Toshiba 09AK7977
MOSFET, N-CH, 60V, 6A, SOT-23F ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 6A, SOT-23F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 967357-SSM3K341R,LF(T 278-SSM3K341R,LF(T 2363580 09AK7977
Product Name OEM Parts - OEM Parts ( S ) - SSM3K341R,LF(T Automotive 60V 6A MOSFET Transistor MOSFETs Mosfet, N-Ch, 60V, 6A, Sot-23F Rohs Compliant Toshiba
Package Type SOT3; SOT23 Tape and Reel SOT23; SOT-23 TO-3; SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - SN75372PSR - 030482-SN75372PSR - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 70 C (32 to 158 F)
Package Type SOT3; 8-SO
View Details
Single FETs, MOSFETs - 1727-7157-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers