Toshiba America Electronic Components, Inc. 20V 5A MOSFET Transistor SSM3K310T

Description
MOSFET N-CH 20V 5A S-MOS Product overview: SSM3K310T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3K310T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 5A S-MOS Product overview: SSM3K310T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3K310T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A MOSFET Transistor
285-SSM3K310T
20V 5A MOSFET Transistor 285-SSM3K310T
MOSFET N-CH 20V 5A S-MOS Product overview: SSM3K310T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3K310T can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 5A S-MOS Product overview: SSM3K310T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3K310T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K310T - 193001-SSM3K310T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K310T
193001-SSM3K310T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K310T 193001-SSM3K310T
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 193001-SSM3K310T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Temperature Range - Operating: 150°C (TJ) Case / Package: TSM Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A (Ta) Max Gate Charge: 14.8nC @ 4V Max Input Capacitance: 1120pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 28 mOhm @ 4A, 4V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 193001-SSM3K310T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSM
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Ta)
Max Gate Charge: 14.8nC @ 4V
Max Input Capacitance: 1120pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 4A, 4V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SSM3K310T 193001-SSM3K310T
Product Name 20V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K310T
Polarity N-Channel N-Channel; N-Channel
PD 700 milliwatts 700 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data