Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K15ACT,L3F SSM3K15ACT,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 099144-SSM3K15ACT,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CST3 Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 13.5pF @ 3V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 099144-SSM3K15ACT,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CST3 Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 13.5pF @ 3V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K15ACT,L3F - 099144-SSM3K15ACT,L3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K15ACT,L3F
099144-SSM3K15ACT,L3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K15ACT,L3F 099144-SSM3K15ACT,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 099144-SSM3K15ACT,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CST3 Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 13.5pF @ 3V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 099144-SSM3K15ACT,L3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CST3
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 13.5pF @ 3V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K15ACTL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K15ACTL3FTR-ND
Single FETs, MOSFETs SSM3K15ACTL3FTR-ND
N-Channel 30V 100mA (Ta) 100mW (Ta) Surface Mount CST3

N-Channel 30V 100mA (Ta) 100mW (Ta) Surface Mount CST3

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K15ACTL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K15ACTL3FCT-ND
Single FETs, MOSFETs SSM3K15ACTL3FCT-ND
N-Channel 30V 100mA (Ta) 100mW (Ta) Surface Mount CST3

N-Channel 30V 100mA (Ta) 100mW (Ta) Surface Mount CST3

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K15ACTL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K15ACTL3FDKR-ND
Single FETs, MOSFETs SSM3K15ACTL3FDKR-ND
N-Channel 30V 100mA (Ta) 100mW (Ta) Surface Mount CST3

N-Channel 30V 100mA (Ta) 100mW (Ta) Surface Mount CST3

Buy Now Datasheet
Singapore, Singapore
30V 100MA MOSFET Transistor
278-SSM3K15ACT,L3F
30V 100MA MOSFET Transistor 278-SSM3K15ACT,L3F
MOSFET N-CH 30V 100MA CST3 Product overview: SSM3K15ACT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K15ACT,L3F can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100MA CST3 Product overview: SSM3K15ACT,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K15ACT,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K15ACT,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K15ACT,L3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K15ACT,L3F
MOSFET N-CH 30V 100MA CST3

MOSFET N-CH 30V 100MA CST3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 099144-SSM3K15ACT,L3F SSM3K15ACTL3FTR-ND 278-SSM3K15ACT,L3F SSM3K15ACT,L3F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K15ACT,L3F Single FETs, MOSFETs 30V 100MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 100 milliwatts 100 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details