Toshiba Electronics (UK) Ltd Single FETs, MOSFETs SSM3K127TU,LF

Description
N-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount UFM
Request a Quote Datasheet
Description
N-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount UFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSM3K127TULFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K127TULFCT-ND
Single FETs, MOSFETs SSM3K127TULFCT-ND
N-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount UFM

N-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount UFM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K127TULFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K127TULFDKR-ND
Single FETs, MOSFETs SSM3K127TULFDKR-ND
N-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount UFM

N-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount UFM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K127TULFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K127TULFTR-ND
Single FETs, MOSFETs SSM3K127TULFTR-ND
N-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount UFM

N-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount UFM

Buy Now Datasheet
Singapore, Singapore
30V 2A MOSFET Transistor
278-SSM3K127TU,LF
30V 2A MOSFET Transistor 278-SSM3K127TU,LF
MOSFET N-CH 30V 2A UFM Product overview: SSM3K127TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K127TU,LF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2A UFM Product overview: SSM3K127TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K127TU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1314757-SSM3K127TU,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1314757-SSM3K127TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1314757-SSM3K127TU,LF
Win Source Part Number: 1314757-SSM3K127TU,L F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 123mOhm @ 1A, 4V Vgs(th) (Max) @ Id: 1V @ 1mA Power Dissipation (Max): 500mW (Ta) Package / Case: 3-SMD, Flat Leads Supplier Device Package: UFM Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 4 V Input Capacitance (Ciss) (Max) @ Vds: 123 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Base Product Number: SSM3K127 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V RoHS Status: RoHS non-compliant

Win Source Part Number: 1314757-SSM3K127TU,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 123mOhm @ 1A, 4V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-SMD, Flat Leads
Supplier Device Package: UFM
Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 4 V
Input Capacitance (Ciss) (Max) @ Vds: 123 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Base Product Number: SSM3K127
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K127TU,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K127TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K127TU,LF
MOSFET N-CH 30V 2A UFM

MOSFET N-CH 30V 2A UFM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number SSM3K127TULFCT-ND 278-SSM3K127TU,LF 1314757-SSM3K127TU,LF SSM3K127TU,LF
Product Name Single FETs, MOSFETs 30V 2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 3-SMD, Flat Leads Tape & Reel (TR) SOT3 3-SMD, Flat Leads
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data