Toshiba Electronics (UK) Ltd Single FETs, MOSFETs SSM3K123TU,LF

Description
N-Channel 20V 4.2A (Ta) 500mW (Ta) Surface Mount UFM
Request a Quote Datasheet
Description
N-Channel 20V 4.2A (Ta) 500mW (Ta) Surface Mount UFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSM3K123TULFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K123TULFDKR-ND
Single FETs, MOSFETs SSM3K123TULFDKR-ND
N-Channel 20V 4.2A (Ta) 500mW (Ta) Surface Mount UFM

N-Channel 20V 4.2A (Ta) 500mW (Ta) Surface Mount UFM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K123TULFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K123TULFCT-ND
Single FETs, MOSFETs SSM3K123TULFCT-ND
N-Channel 20V 4.2A (Ta) 500mW (Ta) Surface Mount UFM

N-Channel 20V 4.2A (Ta) 500mW (Ta) Surface Mount UFM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K123TULFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K123TULFTR-ND
Single FETs, MOSFETs SSM3K123TULFTR-ND
N-Channel 20V 4.2A (Ta) 500mW (Ta) Surface Mount UFM

N-Channel 20V 4.2A (Ta) 500mW (Ta) Surface Mount UFM

Buy Now Datasheet
Singapore, Singapore
20V 4.2A MOSFET Transistor
278-SSM3K123TU,LF
20V 4.2A MOSFET Transistor 278-SSM3K123TU,LF
MOSFET N-CH 20V 4.2A UFM Product overview: SSM3K123TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K123TU,LF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.2A UFM Product overview: SSM3K123TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K123TU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K123TU,LF - 101020-SSM3K123TU,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K123TU,LF
101020-SSM3K123TU,LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K123TU,LF 101020-SSM3K123TU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101020-SSM3K123TU,LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UFM Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 13.6nC @ 4V Max Input Capacitance: 1010pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 28 mOhm @ 3A, 4V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 101020-SSM3K123TU,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UFM
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 13.6nC @ 4V
Max Input Capacitance: 1010pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 3A, 4V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SSM3K123TU,LF
Triode/MOS Tube/Transistor >> MOSFETs SSM3K123TU,LF
20V 4.2A 28mΩ@4V,3A 500mW 1V@1mA N Channel SMD-3P MOSFETs ROHS

20V 4.2A 28mΩ@4V,3A 500mW 1V@1mA N Channel SMD-3P MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K123TU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K123TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K123TU,LF
MOSFET N-CH 20V 4.2A UFM

MOSFET N-CH 20V 4.2A UFM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SSM3K123TULFDKR-ND 278-SSM3K123TU,LF 101020-SSM3K123TU,LF SSM3K123TU,LF SSM3K123TU,LF
Product Name Single FETs, MOSFETs 20V 4.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K123TU,LF Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 3-SMD, Flat Leads Tape & Reel (TR) SOT3; UFM 3-SMD, Flat Leads
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 800 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data