SSM3K104TU is an N-channel MOSFET designed for power management and high-speed switching applications. It is packaged in a UFM package measuring 2.1 mm × 1.7 mm with a height of 1.0 mm and weighs 6.6 mg. It has a drain-source voltage rating of 20 V and a gate-source voltage rating of ±12 V, with a maximum drain current of 3.0 A. On-resistance is specified as 110 mΩ maximum at VGS = 1.8 V, 74 mΩ at VGS = 2.5 V, and 56 mΩ at VGS = 4.0 V. Channel temperature is rated to 150°C. The device meets JESD standards and is intended for use under conditions described in Toshiba's reliability guidelines. It is not warranted for unintended uses such as medical, automotive, or aerospace systems.
SSM3K104TU - Small-signal MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | SSM3K104TU,LF(B |
| Package Type | UFM |