The SSM3K09FU is an N-channel MOSFET transistor designed for high-speed switching applications. It is packaged in a SC-70 case with a typical weight of 0.006 g. The device has a drain-source voltage rating of 30 V, a gate-source voltage rating of ±20 V, and a maximum continuous drain current of 400 mA. Its on-resistance is 0.7 Ω maximum at VGS = 10 V and 1.2 Ω maximum at VGS = 4 V. The gate threshold voltage ranges from 1.1 V to 1.8 V. Switching times are 72 ns for turn-on and 68 ns for turn-off. The device meets JEDEC and JEITA SC-70 package standards and is rated for operation from -55 °C to 150 °C. It is mounted on an FR4 board and is not intended for use in safety-critical or high-reliability applications.
X34 PB USM S-MOS (LF) TRANSISTOR Product overview: SSM3K09FU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3K09FU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-SSM3K09FU |
| Product Name | MOSFET Transistor |
| Polarity | N-Channel |