Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 749528-SSM3J56ACT
Family Name: SSM3J56ACT
Manufacturer Homepage: www.semicon.toshiba.
Reference case: CST3
Reference Date Code: 16+
Introduction Date: August 30, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Trans MOSFET P-CH 20V 1.4A 3-Pin CST Product overview: SSM3J56ACT from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J56ACT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 749528-SSM3J56ACT | 285-SSM3J56ACT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J56ACT | 20V 1.4A MOSFET Transistor |
| Package Type | SOT3 |