MOSFET P-CH 20V 330MA SSM Product overview: SSM3J36FS,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J36FS,LF can be used for catalog matching and distributor lookup.
P-Channel 20V 330mA (Ta) 150mW (Ta) Surface Mount SSM
P-Channel 20V 330mA (Ta) 150mW (Ta) Surface Mount SSM
P-Channel 20V 330mA (Ta) 150mW (Ta) Surface Mount SSM
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097052-SSM3J36FS,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: SSM3J36FS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSM
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 330mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 1.2nC @ 4V
Max Input Capacitance: 43pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.31 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): Si1013X; SI1013X-T1-E3; RZE002P02TL; Si1013X-E3;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 330MA SSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SSM3J36FS,LF | SSM3J36FSLFDKR-ND | 097052-SSM3J36FS,LF | SSM3J36FS,LF |
| Product Name | 20V 330MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J36FS,LF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 150 milliwatts | 150 milliwatts |