Toshiba Electronics (UK) Ltd 20V 100MA MOSFET Transistor SSM3J35MFV,L3F

Description
MOSFET P-CH 20V 100MA VESM Product overview: SSM3J35MFV,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J35MFV,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 100MA VESM Product overview: SSM3J35MFV,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J35MFV,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 100MA MOSFET Transistor
278-SSM3J35MFV,L3F
20V 100MA MOSFET Transistor 278-SSM3J35MFV,L3F
MOSFET P-CH 20V 100MA VESM Product overview: SSM3J35MFV,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J35MFV,L3F can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 100MA VESM Product overview: SSM3J35MFV,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J35MFV,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SSM3J35MFVL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J35MFVL3FCT-ND
Single FETs, MOSFETs SSM3J35MFVL3FCT-ND
P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VESM

P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VESM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J35MFVL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J35MFVL3FDKR-ND
Single FETs, MOSFETs SSM3J35MFVL3FDKR-ND
P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VESM

P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VESM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J35MFVL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J35MFVL3FTR-ND
Single FETs, MOSFETs SSM3J35MFVL3FTR-ND
P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VESM

P-Channel 20V 100mA (Ta) 150mW (Ta) Surface Mount VESM

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35MFV,L3F - 097783-SSM3J35MFV,L3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35MFV,L3F
097783-SSM3J35MFV,L3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35MFV,L3F 097783-SSM3J35MFV,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097783-SSM3J35MFV,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VESM Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Max Input Capacitance: 12.2pF @ 3V Maximum Rds On at Id,Vgs: 8 Ohm @ 50mA, 4V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097783-SSM3J35MFV,L3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VESM
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100mA (Ta)
Max Input Capacitance: 12.2pF @ 3V
Maximum Rds On at Id,Vgs: 8 Ohm @ 50mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3J35MFV,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3J35MFV,L3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3J35MFV,L3F
MOSFET P-CH 20V 100MA VESM

MOSFET P-CH 20V 100MA VESM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SSM3J35MFV,L3F SSM3J35MFVL3FCT-ND 097783-SSM3J35MFV,L3F SSM3J35MFV,L3F
Product Name 20V 100MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35MFV,L3F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT-723 SOT3; VESM SOT-723
Unlock Full Specs
to access all available technical data