Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35CTC,L3F SSM3J35CTC,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105766-SSM3J35CTC,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CST3C Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 42pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 150mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105766-SSM3J35CTC,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CST3C Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 42pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 150mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35CTC,L3F - 105766-SSM3J35CTC,L3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35CTC,L3F
105766-SSM3J35CTC,L3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35CTC,L3F 105766-SSM3J35CTC,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105766-SSM3J35CTC,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CST3C Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 42pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 150mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 105766-SSM3J35CTC,L3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CST3C
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 1V @ 100μA
Max Input Capacitance: 42pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 150mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J35CTCL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J35CTCL3FDKR-ND
Single FETs, MOSFETs SSM3J35CTCL3FDKR-ND
P-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C

P-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J35CTCL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J35CTCL3FCT-ND
Single FETs, MOSFETs SSM3J35CTCL3FCT-ND
P-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C

P-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J35CTCL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J35CTCL3FTR-ND
Single FETs, MOSFETs SSM3J35CTCL3FTR-ND
P-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C

P-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C

Buy Now Datasheet
Singapore, Singapore
20V 250MA MOSFET Transistor
278-SSM3J35CTC,L3F
20V 250MA MOSFET Transistor 278-SSM3J35CTC,L3F
MOSFET P-CH 20V 250MA CST3C Product overview: SSM3J35CTC,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J35CTC,L3F can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 250MA CST3C Product overview: SSM3J35CTC,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J35CTC,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SSM3J35CTC,L3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SSM3J35CTC,L3F
Single FETs, MOSFETs SSM3J35CTC,L3F
MOSFET P-CH 20V 250MA CST3C

MOSFET P-CH 20V 250MA CST3C

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3J35CTC,L3F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3J35CTC,L3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3J35CTC,L3F
MOSFET P-CH 20V 250MA CST3C

MOSFET P-CH 20V 250MA CST3C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 105766-SSM3J35CTC,L3F SSM3J35CTCL3FDKR-ND 278-SSM3J35CTC,L3F SSM3J35CTC,L3F SSM3J35CTC,L3F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J35CTC,L3F Single FETs, MOSFETs 20V 250MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 500 milliwatts 100 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; CST3C SC-101, SOT-883 Tape & Reel (TR) SC-101, SOT-883 SC-101, SOT-883
Unlock Full Specs
to access all available technical data