P-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SOT-23F
P-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SOT-23F
P-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SOT-23F
MOSFET P-CH 30V 4A SOT23F Product overview: SSM3J334R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J334R,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097428-SSM3J334R,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23F
Dimension: SOT-23-3 Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2V @ 100μA
Max Gate Charge: 5.9nC @ 10V
Max Input Capacitance: 280pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 71 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 4A SOT23F
MOSFET P-CH 30V 4A SOT23F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SSM3J334RLFCT-ND | 278-SSM3J334R,LF | 097428-SSM3J334R,LF | SSM3J334R,LF | SSM3J334R,LF |
| Product Name | Single FETs, MOSFETs | 30V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J334R,LF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |
| Package Type | SOT23; SOT-23-3 Flat Leads | Tape & Reel (TR) | SOT3; SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | SOT23; SOT-23-3 Flat Leads |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||
| Transconductance | 0.0023 kS |