Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 109276-SSM3J331R,LF
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: SOT-23-3 Flat Leads
Manufacturer Device Package: SOT-23F
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate, 1.5V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 55 mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Gate Charge (Qg) @ Vgs: 10.4nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 630pF @ 10V
Power - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 109276-SSM3J331R,LF |
| Product Name | Discrete Semiconductor Products |