Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J325F SSM3J325F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259485-SSM3J325F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259485-SSM3J325F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J325F - 1259485-SSM3J325F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J325F
1259485-SSM3J325F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J325F 1259485-SSM3J325F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1259485-SSM3J325F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1259485-SSM3J325F
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
P-Channel MOSFET Transistor
285-SSM3J325F
P-Channel MOSFET Transistor 285-SSM3J325F
TOSHIBA Field-Effect Transistor Silicon P-Channel MOS Type (U-MOSⅥ) Product overview: SSM3J325F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J325F can be used for catalog matching and distributor lookup.

TOSHIBA Field-Effect Transistor Silicon P-Channel MOS Type (U-MOSⅥ) Product overview: SSM3J325F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J325F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1259485-SSM3J325F 285-SSM3J325F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J325F P-Channel MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKW50N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers