Trans MOSFET P-CH Si 20V 0.1A 3-Pin CST / Field Effect Transistor Silicon P Channel MOS Type High Speed Switching Applications Analog Switch Applications Product overview: SSM3J16CT from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J16CT can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1259480-SSM3J16CT
Family Name: SSM3J16CT
Manufacturer Homepage: www.semicon.toshiba.
Alternative Parts (Cross-Reference): CEDM8001 BK; CEDM8001 TR; SSM3J16CT(TPL3); SSM3J35CT(TPL3);
Introduction Date: February 27, 2006
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-SSM3J16CT | 1259480-SSM3J16CT |
| Product Name | P-Channel 20V 0.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J16CT |
| Package Type | SOT3 |